AMETEK Sensors, Test & Calibration Pt100Ref.Probe,-150to650C/-238 to1207,Strght,250mm,2mCbl,NIST STS100A250DG

Description
Product Highlights STS-100 sensor is designed for fast and traceable calibration and temperature measuring with the following JOFRA calibrators: JOFRA DTI-1000, DTI050, ATC series, ASC300, and AMC910 Wide temperature range Fast response time Specified low drift 90° angled sensor Calibration certificate Each Unit Includes STS-100 A/B sensor 90° angled sensor, delivered in plastic case Straight sensors, delivered in alu case Traceable calibration certificate, 6 points from -45 to 650°C Cable - according to order number User manual
Datasheet
Description
Product Highlights STS-100 sensor is designed for fast and traceable calibration and temperature measuring with the following JOFRA calibrators: JOFRA DTI-1000, DTI050, ATC series, ASC300, and AMC910 Wide temperature range Fast response time Specified low drift 90° angled sensor Calibration certificate Each Unit Includes STS-100 A/B sensor 90° angled sensor, delivered in plastic case Straight sensors, delivered in alu case Traceable calibration certificate, 6 points from -45 to 650°C Cable - according to order number User manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pt100Ref.Probe,-150to650C/-238 to1207,Strght,250mm,2mCbl,NIST - STS100A250DG - Transcat, Inc.
Rochester, NY, USA
Pt100Ref.Probe,-150to650C/-238 to1207,Strght,250mm,2mCbl,NIST
STS100A250DG
Pt100Ref.Probe,-150to650C/-238 to1207,Strght,250mm,2mCbl,NIST STS100A250DG
Product Highlights STS-100 sensor is designed for fast and traceable calibration and temperature measuring with the following JOFRA calibrators: JOFRA DTI-1000, DTI050, ATC series, ASC300, and AMC910 Wide temperature range Fast response time Specified low drift 90° angled sensor Calibration certificate Each Unit Includes STS-100 A/B sensor 90° angled sensor, delivered in plastic case Straight sensors, delivered in alu case Traceable calibration certificate, 6 points from -45 to 650°C Cable - according to order number User manual

Product Highlights

  • STS-100 sensor is designed for fast and traceable calibration and temperature measuring with the following JOFRA calibrators: JOFRA DTI-1000, DTI050, ATC series, ASC300, and AMC910
  • Wide temperature range
  • Fast response time
  • Specified low drift
  • 90° angled sensor
  • Calibration certificate

Each Unit Includes

  • STS-100 A/B sensor
  • 90° angled sensor, delivered in plastic case
  • Straight sensors, delivered in alu case
  • Traceable calibration certificate,
  • 6 points from -45 to 650°C
  • Cable - according to order number
  • User manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Probes
Product Number STS100A250DG
Product Name Pt100Ref.Probe,-150to650C/-238 to1207,Strght,250mm,2mCbl,NIST
Sensed Temperature -238 to 1202 F (-150 to 650 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Switchs - AS-TS - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Element Configuration Single Element
View Details
Conax Miniature Bearing Sensors (MBS) -  - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Temperature Measurement on Surfaces, Self-adhesive surface resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Probe Configuration Surface
View Details