Fluke Calibration Immersion PRT Probe, -200 to 160C, without Cal. For 914x 5606-50-A

Description
Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included
Datasheet
Description
Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion PRT Probe, -200 to 160C, without Cal. For 914x - 5606-50-A - Transcat, Inc.
Rochester, NY, USA
Immersion PRT Probe, -200 to 160C, without Cal. For 914x
5606-50-A
Immersion PRT Probe, -200 to 160C, without Cal. For 914x 5606-50-A
Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included

Product Highlights

  • 5606: –200 °C to 160 °C
  • 5607: 0 °C to 450 °C
  • Calibration accuracy of ± 0.05 °C
  • Transition junction and lead wires can withstand full PRT temperature range
  • Unique probe seal of 5606 prevents ingress of moisture
  • Calibration not included
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Probes
Product Number 5606-50-A
Product Name Immersion PRT Probe, -200 to 160C, without Cal. For 914x
Sensed Temperature -328 to 320 F (-200 to 160 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Straight Probe - Style RTD9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Element Material Platinum
View Details
RTD Probes - 20034777-00 - TE Connectivity
Specs
Element Material Platinum
View Details