AMETEK Sensors, Test & Calibration Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,500mm,.5mCbl,DNAK STS100B500AH

Description
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
Datasheet
Description
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,500mm,.5mCbl,DNAK - STS100B500AH - Transcat, Inc.
Rochester, NY, USA
Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,500mm,.5mCbl,DNAK
STS100B500AH
Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,500mm,.5mCbl,DNAK STS100B500AH
Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in operation Use for precise calibration and verification Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification

Product Highlights

  • Reference standard probes
  • Wide temperature range
  • Configurations for most applications
  • Works with JOFRA calibrators
  • Specified low drift
  • Fast response
  • Extremely stable Pt100 elements
  • Quality construction for confidence in operation
  • Use for precise calibration and verification
  • Combine with a temperature source for accurate calibrations
  • Compare with other sensor readings
  • Use as your temperature standard

Each Unit Includes

  • Probe
  • Connecting cable
  • Case
  • User’s guide
  • Manufacturer’s accredited and traceable certification
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Probes
Product Number STS100B500AH
Product Name Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,500mm,.5mCbl,DNAK
Sensed Temperature -238 to 1202 F (-150 to 650 C)
Unlock Full Specs
to access all available technical data

Similar Products

SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
RTD Probes - 20016233-04 - TE Connectivity
Specs
Element Material Platinum
View Details
837RTD Resistance Thermometer - 837RTD-N1N14A28P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -22 to 266 F (-30 to 130 C)
Diameter or Width Range 0.9843 inch (25 mm)
Sensitive Length 1.1 inch (28 mm)
View Details
Straight Probe - Style RTD8 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details