Festo Corporation Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| adapter NEFC-M12G5-0.3-U1G5 Mounting type=Threaded, Electrical connection=(* Plug, * M12x1, * 5-pin), Cable length=0,3 m, Cable structure=4x0,34, Protection class=IP20 | |
| connecting cable NHSB-A1-0,6-BLG3-LE3 -PU8-2XBB pneumatically/electr ically suitable for linear actuator DFPI-…-E-…P, length 0.6 m. Protective tube length=0,6 m, Assembly position=Any, Outdoor use=C1 - weather protected locations of use, Operating voltage... | |
| connecting cable NHSB-A1-10-BLG3-LE3- PU8-2XBB pneumatically/electr ically suitable for linear actuator DFPI-…-E-…P, length 10 m. Protective tube length=10 m, Assembly position=Any, Outdoor use=C1 - weather protected locations of use, Operating voltage... | |
| connecting cable NHSB-A1-10-BLG5-LE5- PU8-2XBB pneumatically/electr ically suitable for linear actuator DFPI-…-C1V-…P, length 10 m. Protective tube length=10 m, Assembly position=Any, Outdoor use=C1 - weather protected locations of use, Operating voltage... | |
| connecting cable NHSB-A1-15-BLG3-LE3- PU8-2XBB pneumatically/electr ically suitable for linear actuator DFPI-…-E-…P, length 15 m. Protective tube length=15 m, Assembly position=Any, Outdoor use=C1 - weather protected locations of use, Operating voltage... | |
| connecting cable NHSB-A1-15-BLG5-LE5- PU8-2XBB pneumatically/electr ically suitable for linear actuator DFPI-…-C1V-…P, length 15 m. Protective tube length=15 m, Assembly position=Any, Outdoor use=C1 - weather protected locations of use, Operating voltage... | |
| connecting cable NHSB-A1-5-BLG3-LE3-P U8-2XBB pneumatically/electr ically suitable for linear actuator DFPI-…-E-…P, length 5 m. Protective tube length=5 m, Assembly position=Any, Outdoor use=C1 - weather protected locations of use, Operating voltage... | |
| connecting cable NHSB-A1-5-BLG5-LE5-P U8-2XBB pneumatically/electr ically suitable for linear actuator DFPI-…-C1V-…P, length 5 m. Protective tube length=5 m, Assembly position=Any, Outdoor use=C1 - weather protected locations of use, Operating voltage... | |
| programming cable VAVE-P8-VPS Conforms to standard=(* DIN 47100, * EN 61076-2-101), Design structure=T-distribu tor with cable on controller side, Distributor type=1 to 2, Additional functions=Programmin g interface for proportional pressure... | |
| Designs for static, standard, energy chain, and robot applications Versions with switching status indication Designs for connecting sensors and actuators | |
| For motor controller CMMS-ST, etc. The null modem cable ZK11 is intended exclusively as a programming cable for direct connection to a PC | |
| For proportional valves VPWP For connecting to sub-base VAPV-S3 Pre-assembled | |
| Multi-pin plug distributor Particularly compact For fieldbus connection Branch line for connecting and disconnecting fieldbus components | |
| Plug socket with cable for multi-pin connection (to valve manifold MPA) Variant suitable for use with energy chains Cable outlet straight or on the side Pre-assembled at one end With... | |
| Pre-assembled at both ends | |
| Suitable for use as Ethernet diagnostic cable, for integration in a CPI system, for I/O extension, and for compact vision systems SBOC-Q, SBOI-Q |
| << Prev |