DME Company Portable Storage Bin

Description
The PORTABLE STORAGE BIN is an inexpensive, versatile shop performer. Strongly built with full 14 gauge sidewalls and 1/4” thick legs, these bins are constructed to withstand the abuse of a busy shop! Special flared pads help make stacking (up to three high!) simpler and safer. Durable abrasion-resistant epoxy painted blue inside and out. Units may be ordered with or without covers or vacuum entry ports for maximum economy tailored to your needs. The 4” discharge features an adjustable tension slide gate. Four way fork channels, pallet jack rails, casters, and product view windows are some of the available options. Standard 44 inch square design in capacities of 20, 30, 40, 50, or 60 cubic feet, or can be custom designed to fit your particular requirements! Watch these bins save your operation both time and space!
Datasheet
Description
The PORTABLE STORAGE BIN is an inexpensive, versatile shop performer. Strongly built with full 14 gauge sidewalls and 1/4” thick legs, these bins are constructed to withstand the abuse of a busy shop! Special flared pads help make stacking (up to three high!) simpler and safer. Durable abrasion-resistant epoxy painted blue inside and out. Units may be ordered with or without covers or vacuum entry ports for maximum economy tailored to your needs. The 4” discharge features an adjustable tension slide gate. Four way fork channels, pallet jack rails, casters, and product view windows are some of the available options. Standard 44 inch square design in capacities of 20, 30, 40, 50, or 60 cubic feet, or can be custom designed to fit your particular requirements! Watch these bins save your operation both time and space!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Storage Bin -  - DME Company
Madison Heights, MI, USA
Portable Storage Bin
Portable Storage Bin
The PORTABLE STORAGE BIN is an inexpensive, versatile shop performer. Strongly built with full 14 gauge sidewalls and 1/4” thick legs, these bins are constructed to withstand the abuse of a busy shop! Special flared pads help make stacking (up to three high!) simpler and safer. Durable abrasion-resistant epoxy painted blue inside and out. Units may be ordered with or without covers or vacuum entry ports for maximum economy tailored to your needs. The 4” discharge features an adjustable tension slide gate. Four way fork channels, pallet jack rails, casters, and product view windows are some of the available options. Standard 44 inch square design in capacities of 20, 30, 40, 50, or 60 cubic feet, or can be custom designed to fit your particular requirements! Watch these bins save your operation both time and space!

The PORTABLE STORAGE BIN is an inexpensive, versatile shop performer. Strongly built with full 14 gauge sidewalls and 1/4” thick legs, these bins are constructed to withstand the abuse of a busy shop! Special flared pads help make stacking (up to three high!) simpler and safer. Durable abrasion-resistant epoxy painted blue inside and out. Units may be ordered with or without covers or vacuum entry ports for maximum economy tailored to your needs. The 4” discharge features an adjustable tension slide gate. Four way fork channels, pallet jack rails, casters, and product view windows are some of the available options. Standard 44 inch square design in capacities of 20, 30, 40, 50, or 60 cubic feet, or can be custom designed to fit your particular requirements! Watch these bins save your operation both time and space!

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Containers
Product Name Portable Storage Bin
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details