DME Company Resin Bin

Description
Ideal for Storage and Transfer of Material From Grinders, Surge Bins, Bags, Drums or Gaylords Resin Bins features: ■ Mobile ■ Self-Emptying ■ Durable One piece reinforced lid suitable for mounting equipment ■ Lightweight Easily view contents Polyethylene construction ■ Stackable RB90L, RB175L and RB400L Only ■ Stainless Steel Slidegate ■ Vacuum Wand Access Tube 4” Diameter opening (exception: RB90L has a 2.75” Dia. Opening) ■ Heavy-Duty Welded Steel Frame ■ Forklift Channel RB1200L and RB1200LC ■ Locking Casters Standard and included with RB90L, RB175L and RB400L
Datasheet
Description
Ideal for Storage and Transfer of Material From Grinders, Surge Bins, Bags, Drums or Gaylords Resin Bins features: ■ Mobile ■ Self-Emptying ■ Durable One piece reinforced lid suitable for mounting equipment ■ Lightweight Easily view contents Polyethylene construction ■ Stackable RB90L, RB175L and RB400L Only ■ Stainless Steel Slidegate ■ Vacuum Wand Access Tube 4” Diameter opening (exception: RB90L has a 2.75” Dia. Opening) ■ Heavy-Duty Welded Steel Frame ■ Forklift Channel RB1200L and RB1200LC ■ Locking Casters Standard and included with RB90L, RB175L and RB400L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Bin -  - DME Company
Madison Heights, MI, USA
Resin Bin
Resin Bin
Ideal for Storage and Transfer of Material From Grinders, Surge Bins, Bags, Drums or Gaylords Resin Bins features: ■ Mobile ■ Self-Emptying ■ Durable One piece reinforced lid suitable for mounting equipment ■ Lightweight Easily view contents Polyethylene construction ■ Stackable RB90L, RB175L and RB400L Only ■ Stainless Steel Slidegate ■ Vacuum Wand Access Tube 4” Diameter opening (exception: RB90L has a 2.75” Dia. Opening) ■ Heavy-Duty Welded Steel Frame ■ Forklift Channel RB1200L and RB1200LC ■ Locking Casters Standard and included with RB90L, RB175L and RB400L

Ideal for Storage and Transfer of Material From Grinders, Surge Bins, Bags, Drums or Gaylords

Resin Bins features:
■ Mobile
■ Self-Emptying
■ Durable One piece reinforced lid suitable for mounting equipment
■ Lightweight Easily view contents Polyethylene construction
■ Stackable RB90L, RB175L and RB400L Only
■ Stainless Steel Slidegate
■ Vacuum Wand Access Tube 4” Diameter opening (exception: RB90L has a 2.75” Dia. Opening)
■ Heavy-Duty Welded Steel Frame
■ Forklift Channel RB1200L and RB1200LC
■ Locking Casters Standard and included with RB90L, RB175L and RB400L

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Industrial Containers
Product Name Resin Bin
Container Type Bin
Material Steel
Application General
Volume Capacity 17.21 to 256 gallons (65.13 to 968 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details