Kyocera Corporation Angle, Linear Position Measuring 4114902490

Description
Sensor Linear Position Round Shaft Cable
Request a Quote Datasheet
Description
Sensor Linear Position Round Shaft Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 478-4114902490-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
478-4114902490-ND
Angle, Linear Position Measuring 478-4114902490-ND
Sensor Linear Position Round Shaft Cable

Sensor Linear Position Round Shaft Cable

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 4114902490 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
4114902490
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 4114902490
LINEAR-POSITION-SENS OR LM10 10K

LINEAR-POSITION-SENSOR LM10 10K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 478-4114902490-ND 4114902490
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - A1337LLETR-P-DD-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
ACT LVDT Displacement Transducer - ACT10000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 9.84 inch (250 mm)
View Details
Angle, Linear Position Measuring - 1882-1059478-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details