Kyocera Corporation Angle, Linear Position Measuring 4114902470

Description
Sensor Linear Position Round Shaft Cable
Request a Quote Datasheet
Description
Sensor Linear Position Round Shaft Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 478-4114902470-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
478-4114902470-ND
Angle, Linear Position Measuring 478-4114902470-ND
Sensor Linear Position Round Shaft Cable

Sensor Linear Position Round Shaft Cable

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 4114902470 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
4114902470
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 4114902470
LINEAR-POSITION-SENS OR LM10 5K

LINEAR-POSITION-SENSOR LM10 5K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 478-4114902470-ND 4114902470
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Position, Proximity, Speed (Modules) - 620-A31316LUCHTN-YZ-S-SE-10TR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
linear-sensors - LD0-CAA1B-1212-2S00-AAW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details