NVE Corporation Angle, Linear Position Measuring AAT006-10E

Description
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 391-1082-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1082-1-ND
Angle, Linear Position Measuring 391-1082-1-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 391-1082-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1082-2-ND
Angle, Linear Position Measuring 391-1082-2-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 391-1082-6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1082-6-ND
Angle, Linear Position Measuring 391-1082-6-ND
Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AAT006-10E - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AAT006-10E
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AAT006-10E
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 391-1082-1-ND AAT006-10E
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors - Angle, Linear Position Measuring - A1332ELETR-T - 1010994-A1332ELETR-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
4 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details