TT Electronics Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies 6127V1A90L.25

Description
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes
Datasheet
Description
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies - 85R4171 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies
85R4171
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies 85R4171
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V1A90L.25
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V1A90L.25
SENSOR ROTARY 90DEG SLDR TURRET

SENSOR ROTARY 90DEG SLDR TURRET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 85R4171 6127V1A90L.25
Product Name Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Type - T/TS Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
String Potentiometers - 04-0760-0517 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details