Bourns, Inc. Angle, Linear Position Measuring 3048L-3-252

Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 3048L-3-252-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
3048L-3-252-ND
Angle, Linear Position Measuring 3048L-3-252-ND
Resistive Sensor Linear Position Round Shaft Wire Leads

Resistive Sensor Linear Position Round Shaft Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 3048L-3-252 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
3048L-3-252
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 3048L-3-252
SENSOR LINEAR 7.62MM WIRE LEADS

SENSOR LINEAR 7.62MM WIRE LEADS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 3048L-3-252-ND 3048L-3-252
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Continuous-Time Switch Unipolar Switch - A1102ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
linear-sensors - LD0-CAA1B-1213-3F00-PAM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details