TT Electronics Position Sensors - Angle, Linear Position Measuring - 6127V1A270L.25FS 6127V1A270L.25FS

Description
Manufacturer: TT Electronics Win Source Part Number: 858873-6127V1A270L.2 5FS Series: 6120 Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret Package: Module, Flatted Shaft Package: Bulk Mounting: Panel Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 858873-6127V1A270L.2 5FS Series: 6120 Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret Package: Module, Flatted Shaft Package: Bulk Mounting: Panel Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - 6127V1A270L.25FS - 858873-6127V1A270L.25FS - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - 6127V1A270L.25FS
858873-6127V1A270L.25FS
Position Sensors - Angle, Linear Position Measuring - 6127V1A270L.25FS 858873-6127V1A270L.25FS
Manufacturer: TT Electronics Win Source Part Number: 858873-6127V1A270L.2 5FS Series: 6120 Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret Package: Module, Flatted Shaft Package: Bulk Mounting: Panel Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: TT Electronics
Win Source Part Number: 858873-6127V1A270L.25FS
Series: 6120
Operating Temperature Range: -40°C ~ 125°C
Features: Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret
Package: Module, Flatted Shaft
Package: Bulk
Mounting: Panel Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V1A270L.25FS
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V1A270L.25FS
SENSOR ROTARY 270DEG SLDR TURRET

SENSOR ROTARY 270DEG SLDR TURRET

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 858873-6127V1A270L.25FS 6127V1A270L.25FS
Product Name Position Sensors - Angle, Linear Position Measuring - 6127V1A270L.25FS Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1308KUA-1-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details