Bourns, Inc. Angle, Linear Position Measuring 3046L-3-103

Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 3046L-3-103-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
3046L-3-103-ND
Angle, Linear Position Measuring 3046L-3-103-ND
Resistive Sensor Linear Position Round Shaft Wire Leads

Resistive Sensor Linear Position Round Shaft Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 3046L-3-103 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
3046L-3-103
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 3046L-3-103
SENSOR LINEAR 8.89MM WIRE LEADS

SENSOR LINEAR 8.89MM WIRE LEADS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 3046L-3-103-ND 3046L-3-103
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Hall Effect Sensor, -40 To 125Deg C; Hall Effect Type Allegro Microsystems - 94AC1152 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
linear-sensors - LD0-CAA1B-1212-7W00-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 295 inch (7500 mm)
Accuracy 0.0500 %
View Details