NVE Corporation Angle, Linear Position Measuring ADT001-10E

Description
Magnetoresistive Sensor Rotary Position External Magnet, Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Magnetoresistive Sensor Rotary Position External Magnet, Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 391-1077-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
391-1077-ND
Angle, Linear Position Measuring 391-1077-ND
Magnetoresistive Sensor Rotary Position External Magnet, Included SMD (SMT) Tab

Magnetoresistive Sensor Rotary Position External Magnet, Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - ADT001-10E - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
ADT001-10E
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring ADT001-10E
SENSOR ROTARY 360DEG SOLDER PAD

SENSOR ROTARY 360DEG SOLDER PAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 391-1077-ND ADT001-10E
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details