Sensata Technologies Angle, Linear Position Measuring 01005-429

Description
Sensor
Request a Quote Datasheet
Description
Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 6207-01005-429-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
6207-01005-429-ND
Angle, Linear Position Measuring 6207-01005-429-ND
Sensor

Sensor

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 01005-429 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
01005-429
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 01005-429
SENSOR HALL EFFECT DUAL 360 DEG

SENSOR HALL EFFECT DUAL 360 DEG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 6207-01005-429-ND 01005-429
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL036 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0020 mils (0.0500 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details