TT Electronics Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 404R10KL.5

Description
SENSOR LINEAR 12.7MM SLDR TURRET
Description
SENSOR LINEAR 12.7MM SLDR TURRET

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
404R10KL.5
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 404R10KL.5
SENSOR LINEAR 12.7MM SLDR TURRET

SENSOR LINEAR 12.7MM SLDR TURRET

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Linear Position Sensors
Product Number 404R10KL.5
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2S00-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details