Sensata Technologies Angle, Linear Position Measuring 9852R5KL2.0

Description
Resistive Sensor Linear, Rotary Position Slotted Shaft Connector
Request a Quote Datasheet
Description
Resistive Sensor Linear, Rotary Position Slotted Shaft Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1724-1254-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1724-1254-ND
Angle, Linear Position Measuring 1724-1254-ND
Resistive Sensor Linear, Rotary Position Slotted Shaft Connector

Resistive Sensor Linear, Rotary Position Slotted Shaft Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 9852R5KL2.0 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
9852R5KL2.0
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 9852R5KL2.0
SENSOR ROTARY PIN HEADER

SENSOR ROTARY PIN HEADER

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 1724-1254-ND 9852R5KL2.0
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1125614-A1339LLPTR-DD-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details