TT Electronics Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies 6127V1A120L.5

Description
SENSOR, HALL, 0.2V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes
Datasheet
Description
SENSOR, HALL, 0.2V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies - 89W0433 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies
89W0433
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies 89W0433
SENSOR, HALL, 0.2V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

SENSOR, HALL, 0.2V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies - 85R4160 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies
85R4160
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies 85R4160
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V1A120L.5
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V1A120L.5
SENSOR ROTARY 120DEG SLDR TURRET

SENSOR ROTARY 120DEG SLDR TURRET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 89W0433 6127V1A120L.5
Product Name Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Hall Effect Sensor, -40 To 125Deg C; Hall Effect Type Allegro Microsystems - 94AC1151 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
linear-sensors - LD0-CAA1B-1213-3F60-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details