Acme Chip Technology Co., Limited Datasheets for Linear Variable Differential Transformers (LVDT)
Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more
| Product Name | Notes |
|---|---|
| 250 IN CANJ1939 IP67 STRING POT | |
| 360 DEG (+/- 180 DEG), 10-30V IN | |
| 5MBAR ULTRA-LOW SENSOR | |
| ANGLE POSITION SENSOR | |
| BEND LABS DIGITAL FLEX SENSOR | |
| COMMERCIAL SOLID STATE SENSOR | |
| FLEX SENSOR 2.2 | |
| FLEX SENSOR 4.5 | |
| HALL SENSOR | |
| HALLOW SHAFT RESOLVER - SIZE 15 | |
| MCB TRANSDUCERS | |
| POSITION&CURRENT SENSORS | |
| POT STRING 12.5 INCH | |
| POTENTIOMETER | |
| PRESSURE 0.15 PSIG I2C SO16 | |
| PRESSURE I2C 1.5 PSID SO16 | |
| RESOLVER V23401-T1001-B122-B | |
| RESOLVER V23401-U2117-C333 | |
| RESOLVER | |
| ROTARY 2 PART SENSOR, 270 DEG, H | |
| ROTARY 2 PART SENSOR, 360 DEG,LO | |
| ROTARY 2 PART SENSOR, 50 DEG,LOW | |
| ROTARY 2 PART SENSOR,050 DEG,LOW | |
| ROTARY 2 PART SENSOR,060 DEG,LOW | |
| ROTARY 2 PART SENSOR,070 DEG,LOW | |
| ROTARY 2 PART SENSOR,090 DEG,LOW | |
| ROTARY 2 PART SENSOR,50 DEG,HIGH | |
| ROTARY 2 PART SENSOR,90 DEG,HIGH | |
| ROTARY 2 PART SENSOR,90 DEG,LOW | |
| ROTARY 2 PART SENSOR | |
| ROTARY 2 REDUNDANT OUTPUT SENSOR | |
| ROTARY POSITION SENSOR | |
| ROTARY SENSOR 10-130V INPUT WITH | |
| ROTARY SENSOR 60DEG LOW VOLTAGE | |
| ROTARY SENSOR, 270 DEG, LOW VOLT | |
| ROTARY SENSOR, 50 DEG, LOW VOLTA | |
| ROTARY SENSOR,270 DEG,LOW VOLTA | |
| ROTARY SENSOR | |
| ROTARY TWO PIECE 270 DEG HIGH VO | |
| ROTARY TWO PIECE 270 DEG LOW VOL | |
| ROTORY POSITION SENSOR | |
| RTP270LVDPY | |
| SENSOR ANGLE 360DEG SMD | |
| SENSOR LINEAR 1X3MM PSD TO5 | |
| SENSOR LINEAR 1X5MM PSD 8DIP | |
| SENSOR LINEAR 2.5X76MM PSD MOD | |
| SENSOR LINEAR 4X30 MM PSD | |
| SENSOR ROTARY 120DEG CONNECTOR | |
| SENSOR ROTARY 180DEG CONNECTOR | |
| SENSOR ROTARY 270DEG CONNECTOR | |
| SENSOR ROTARY 333.3DEG SMD | |
| SENSOR ROTARY 360DEG CONNECTOR | |
| SENSOR ROTARY 360DEG SMD | |
| SENSOR ROTARY 70DEG CONNECTOR | |
| SENSOR ROTARY 90DEG CONNECTOR | |
| SENSOR ROTARY CONNECTOR | |
| SFERNICE TRANSDUCERS | |
| SMART POSITION SENSOR | |
| SOFTPOT MEMBRANE POTENTIOMETER | |
| SPEED & CURRENT SENSORS | |
| SPS ARC SENSOR B, 145 DEG, PWM O | |
| SPS ARC SENSOR C, 145 DEG, PWM O | |
| STRING POT 12.5 INCH RANGE W/CON | |
| STRING POT 25 INCH RANGE | |
| STRING POT 50 INCH RANGE | |
| STRING POT, 125 INCH RANGE | |
| STRING POT, 175 INCH RANGE | |
| STRING POT, 50 INCH RANGE | |
| STRING POT, 7.5 INCH RANGE | |
| SWING ANGLE SENSOR, 270 DEG, PWM | |
| TMR SENSOR MAG GEAR DUAL 1/2MM | |
| TRIMMER 10MM SMD POSITION SENS | |
| UIPMA100 I 4K7 30% X100 098 CNA | |
| UIPMA200 I 4K7 30% X200 198 CNA |
| << Prev |