Kyocera Corporation Angle, Linear Position Measuring 4114902400

Description
Sensor Linear Position Round Shaft Cable
Request a Quote Datasheet
Description
Sensor Linear Position Round Shaft Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 478-4114902400-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
478-4114902400-ND
Angle, Linear Position Measuring 478-4114902400-ND
Sensor Linear Position Round Shaft Cable

Sensor Linear Position Round Shaft Cable

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 4114902400 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
4114902400
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 4114902400
LINEAR-POSITION-SENS OR LM10 1K

LINEAR-POSITION-SENSOR LM10 1K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 478-4114902400-ND 4114902400
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-167S-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Operating Temperature 14 to 131 F (-10 to 55 C)
Interface Serial
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details