TT Electronics Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V3A80L.5

Description
SENSOR ROTARY 80DEG SLDR TURRET
Datasheet
Description
SENSOR ROTARY 80DEG SLDR TURRET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V3A80L.5
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V3A80L.5
SENSOR ROTARY 80DEG SLDR TURRET

SENSOR ROTARY 80DEG SLDR TURRET

Supplier's Site
Sensor, Hall, 0.5V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies - 89W0450 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall, 0.5V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies
89W0450
Sensor, Hall, 0.5V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies 89W0450
SENSOR, HALL, 0.5V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:500mV; Switching Speed:-; RoHS Compliant: Yes

SENSOR, HALL, 0.5V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:500mV; Switching Speed:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies - 85R4176 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies
85R4176
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies 85R4176
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number 6127V3A80L.5 89W0450
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensor, Hall, 0.5V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies
Sensor Technology LVDT Linear Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33022LLEATR-300-5DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Specs
Sensor Technology Hall Effect Position Sensor
Body Shape Rectangular
Power Requirements DC Powered
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details