F53050006 -- SENSORS, TRANSDUCERS - POSITION SENSORS - ANGLE, LINEAR POSITION MEASURING
Honeywell Sensing & IoT
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
F53050006
Description
POS TRANS-XDCR MEL 50 MM
Description
POS TRANS-XDCR MEL 50 MM
Suppliers
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
F53050006
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
F53050006 |
|
Product Name
|
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring |
|
Sensor Technology
|
LVDT Linear Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Operating Temperature
-40 to 194 F (-40 to 90 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details