TE Connectivity ™ Angle, Linear Position Measuring 02560234-000

Description
Inductive Sensor Rotary Position Round Shaft Wire Leads
Request a Quote Datasheet
Description
Inductive Sensor Rotary Position Round Shaft Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 02560234-000-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
02560234-000-ND
Angle, Linear Position Measuring 02560234-000-ND
Inductive Sensor Rotary Position Round Shaft Wire Leads

Inductive Sensor Rotary Position Round Shaft Wire Leads

Buy Now Datasheet
Position Sensors - 02560234-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
02560234-000
Position Sensors 02560234-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 02560234-000 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
02560234-000
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 02560234-000
SENSOR POSITION RVDT +/- 15V

SENSOR POSITION RVDT +/- 15V

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 02560234-000-ND 02560234-000 02560234-000
Product Name Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Inductive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gear Tooth Sensor 4V-24V, Sip-4; Hall Effect Type Allegro Microsystems - 12X7869 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details