Crouzet Angle, Linear Position Measuring 99600005

Description
Sensor Linear Position Ball Cable with Connector
Request a Quote Datasheet
Description
Sensor Linear Position Ball Cable with Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 966-99600005-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
966-99600005-ND
Angle, Linear Position Measuring 966-99600005-ND
Sensor Linear Position Ball Cable with Connector

Sensor Linear Position Ball Cable with Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 99600005 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
99600005
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 99600005
MECHANICAL POSITION SENSOR, HIGH

MECHANICAL POSITION SENSOR, HIGH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 966-99600005-ND 99600005
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -4 to 221 F (-20 to 105 C) -4 to 221 F (-20 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02560967-003 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Open Systems - PTN Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 9.84 inch (25 to 250 mm)
Output Voltage
View Details