Bourns, Inc. Angle, Linear Position Measuring 3048L-4-203

Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Linear Position Round Shaft Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 3048L-4-203-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
3048L-4-203-ND
Angle, Linear Position Measuring 3048L-4-203-ND
Resistive Sensor Linear Position Round Shaft Wire Leads

Resistive Sensor Linear Position Round Shaft Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 3048L-4-203 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
3048L-4-203
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 3048L-4-203
SENSOR LINEAR 10.16MM WIRE LEADS

SENSOR LINEAR 10.16MM WIRE LEADS

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 3048L-4-203-ND 3048L-4-203
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Ic, Sensor, Hall Effect Latch, 24V, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 57P7561 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
linear-sensors - LD0-CAA1B-1212-AH30-2RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 394 inch (10000 mm)
Accuracy 0.0100 %
View Details