Honeywell Sensing & IoT Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring F01551006

Description
POS TRANS-XDCR WP 7/8 5K/1.0%
Description
POS TRANS-XDCR WP 7/8 5K/1.0%

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
F01551006
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring F01551006
POS TRANS-XDCR WP 7/8 5K/1.0%

POS TRANS-XDCR WP 7/8 5K/1.0%

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Linear Position Sensors
Product Number F01551006
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Position Sensors - Angle, Linear Position Measuring - AAS33001LLEATR - 859132-AAS33001LLEATR - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC300 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.2953 inch (7.5 mm)
View Details