Acme Chip Technology Co., Limited Datasheets for Linear Variable Differential Transformers (LVDT)

Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more

Page: 1 2 3 4
Product Name Notes
14-BIT, DIGITAL, CONTACTLESS ANG
8-BIT TO 12.5-BIT, 3S LOW-LATENC
9-BIT TO 14-BIT, MAGALPHA AUTOMO
ANGULAR SENSOR
AUTOMOTIVE-QUALIFIED HIGH-SPEED
BOARD MOUNT HALL EFFECT / MAGNET
CONTACT DISPLACEMENT HEAD 10MM
HIGH SPEED INDUCTIVE POSITION SE
IC SENSOR ANGLE MULTI-CHIP PKG
IC SENSOR HALL 4DMP
IC SENSOR INTERFACE PROGR 4DMP
IC SENSOR POSITION PSI-5 OUTPUT
INDUCTIVE POSITION SENSOR GRADE
Integrated Circuits (ICs) - Sensors - Angle, Linear Position Sensors
KMA310
LOW SPEED INDUCTIVE POSITION SEN
LOW-POWER ANGLE SENSOR WITH INTE
LX34050QPW HIGH SPEED INDUCTIVE
MCB TRANSDUCERS
POSITION SENSOR
POTENIOMETER
PROGRAMMABLE 3D SENSORS WITH STR
PROGRAMMABLE ANGLE SENSOR
REED SWITCH CHAIN FOR LEVEL SENS
SENS RTRY/LNR ANLG/PWM SENT 4DMP
SENS RTY/LNR ANLG/PWM SENT 8SOIC
SENS RTY/LNRANLG/PWM SENT16TSSOP
SENSOR ANGLE 180 DEG PC PIN
SENSOR ANGLE 180DEG PC PIN
SENSOR ANGLE 360DEG PC PIN
SENSOR ANGLE 45DEG 8SOIC SMD
SENSOR LINEAR 101.6MM CABLE
SENSOR LINEAR 101.6MM CONNECTOR
SENSOR LINEAR 12.7MM CABLE
SENSOR LINEAR 152.4MM CABLE
SENSOR LINEAR 177.8MM WIRE LEAD
SENSOR LINEAR 19.05MM CABLE
SENSOR LINEAR 203.2MM CABLE
SENSOR LINEAR 25.4MM CABLE
SENSOR LINEAR 254MM CABLE
SENSOR LINEAR 304.8MM CABLE
SENSOR LINEAR 32MM CONNECTOR
SENSOR LINEAR 381MM CABLE
SENSOR LINEAR 406.4MM CABLE
SENSOR LINEAR 457.2MM CABLE
SENSOR LINEAR 45MM WIRE LEADS
SENSOR LINEAR 50.8MM CABLE
SENSOR LINEAR 6.35MM CABLE
SENSOR LINEAR 609.6MM CABLE
SENSOR LINEAR 76.2MM CABLE
SENSOR LINEAR 76.2MM CONNECTOR
SENSOR LINEAR 762MM CABLE
SENSOR LINEAR SMD
SENSOR MAG POS RATIO/PWM 16TSSOP
SENSOR MAG POS RATIO/PWM 3SMP
SENSOR MAG POS RATIO/PWM 4DMP
SENSOR MAG POS RATIO/PWM 8SOIC
SENSOR MAGNET POSITION 16TSSOP
SENSOR MAGNET POSITION 3SMP
SENSOR MAGNET POSITION 4DMP
SENSOR MAGNET POSITION 8SOIC
SENSOR MAGNET POSITION SMP
SENSOR MAGNETIC POS SENT 16TSSOP
SENSOR MAGNETIC POS SENT 8SOIC
SENSOR RESOLVER ANLG 2CH 16TSSOP
SENSOR RESOLVER ANLG GEN2 8SOIC
SENSOR ROTARY 360DEG PC PIN
SENSOR ROTARY 360DEG SMD
SENSOR ROTARY PC PIN
SENSOR ROTRY/LNEAR ANLG/PWM 4DMP
SENSOR ROTRY/LNR ANLG/PWM 8SOIC
SENSOR RTRY/LNEAR ANLG/PWM 8SOIC
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
SENSR ROTRY/LNEAR ANLG/PWM 4DMP
SENSR ROTRY/LNEAR ANLG/PWM 8SOIC
SENSR RTRY/LINR ANLG/PWM 16TSSOP
SFERNICE TRANSDUCERS
STRING POT, 25 INCH RANGE
TRIAXIS POSITION PROCESSOR WITH
TRIAXIS PROG ROTARY/LINEAR POSIT
TRIAXIS PROGRAMMABLE ROTARY AND
ULTRA-SMALL, LOW-POWER ANGLE SEN
WHEEL SPEED SENSOR SOT1290 SIP

<< Prev Next >>