ZTS Technologies Co., Ltd Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom | |
| 2 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 2-Way power dividers, input and output ports are on the same panel. | |
| 4 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 4-Way power dividers, input and output ports are on the same panel. | |
| 8 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 8-Way power dividers, input and output ports are on the same panel. | |
| ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models... | |
| ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models... | |
| ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models... | |
| ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models... | |
| ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are... | |
| ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models... | |
| ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom... |