ZTS Technologies Co., Ltd 4 Way 0.5-26.5GHz SMA Power Divider ZPD4S-005265

Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way 0.5-26.5GHz SMA Power Divider - ZPD4S-005265 - ZTS Technologies Co., Ltd
Shenzhen, China
4 Way 0.5-26.5GHz SMA Power Divider
ZPD4S-005265
4 Way 0.5-26.5GHz SMA Power Divider ZPD4S-005265
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD4S-005265
Product Name 4 Way 0.5-26.5GHz SMA Power Divider
0º Power Divider Division: 4-Way
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 5.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details
RF Power Dividers/Splitters - 1761-PDW08604-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.30 dB
Isolation 12.00 dB
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-1260FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 12000.00 to 60000.00 MHz
View Details