ZTS Technologies Co., Ltd 4 Way 0.5-6GHz SMA Power Divider ZPD4S-005060

Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way 0.5-6GHz SMA Power Divider - ZPD4S-005060 - ZTS Technologies Co., Ltd
Shenzhen, China
4 Way 0.5-6GHz SMA Power Divider
ZPD4S-005060
4 Way 0.5-6GHz SMA Power Divider ZPD4S-005060
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD4S-005060
Product Name 4 Way 0.5-6GHz SMA Power Divider
0º Power Divider Division: 4-Way
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 2.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o3237660 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
MLDD 4-Way Power Dividers 7010400K - 7010400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details
2-Way Power Dividers/Combiners - NPD2-1300-2400 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 1300.00 to 2400.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSC-4-1B-BNC+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.60 dB
Isolation 20.00 dB
View Details