ZTS Technologies Co., Ltd 2 Way 6-26.5GHz SMA Power Divider ZPD2S-060265

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2 Way 6-26.5GHz SMA Power Divider - ZPD2S-060265 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 6-26.5GHz SMA Power Divider
ZPD2S-060265
2 Way 6-26.5GHz SMA Power Divider ZPD2S-060265
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-060265
Product Name 2 Way 6-26.5GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 1.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 1761-PDW06407-TCT-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 2.50 dB
View Details
2 suppliers
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details
PD4-0150, Ultra-Wideband 4-Way Wilkinson Power Divider - PD4-0150 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 50000.00 MHz
View Details