ZTS Technologies Co., Ltd 2 Way 10-26.5GHz SMA Power Divider ZPD2S-100265

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 10-26.5GHz SMA Power Divider - ZPD2S-100265 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 10-26.5GHz SMA Power Divider
ZPD2S-100265
2 Way 10-26.5GHz SMA Power Divider ZPD2S-100265
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-100265
Product Name 2 Way 10-26.5GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 10000.00 to 26500.00 MHz
Insertion Loss 1.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

810MHZ 960MHZ Rf Power Divider Splitter - 851-PD09-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers
DLI Brand Wilkinson Power Dividers - PDW07630 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
4 suppliers
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
PD4-0126, 4-Way Wilkinson Power Divider - PD4-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 26500.00 MHz
View Details