ZTS Technologies Co., Ltd 3 Way 18-26.5GHz SMA Power Divider ZPD3S-180265

Description
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
3 Way 18-26.5GHz SMA Power Divider - ZPD3S-180265 - ZTS Technologies Co., Ltd
Shenzhen, China
3 Way 18-26.5GHz SMA Power Divider
ZPD3S-180265
3 Way 18-26.5GHz SMA Power Divider ZPD3S-180265
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD3S-180265
Product Name 3 Way 18-26.5GHz SMA Power Divider
0º Power Divider Division: 3-Way
Connectors SMA
Frequency 18000.00 to 26500.00 MHz
Insertion Loss 1.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

PD4-0126, 4-Way Wilkinson Power Divider - PD4-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 26500.00 MHz
View Details
MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
Power Splitters/Combiners - D-3186 - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers