ZTS Technologies Co., Ltd 8 Way 1-40GHz 2.92mm Power Divider ZPD8K-010400

Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Way 1-40GHz 2.92mm Power Divider - ZPD8K-010400 - ZTS Technologies Co., Ltd
Shenzhen, China
8 Way 1-40GHz 2.92mm Power Divider
ZPD8K-010400
8 Way 1-40GHz 2.92mm Power Divider ZPD8K-010400
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD8K-010400
Product Name 8 Way 1-40GHz 2.92mm Power Divider
0º Power Divider Division: 8-Way
Connectors SMA
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 7.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

PD3-0R616, 3-Way Wilkinson Power Divider - PD3-0R616 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 600.00 to 16000.00 MHz
View Details
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
Power Splitters/Combiners - WM8PD-0.5-6-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details
Five-way active power splitter - APS3625 - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 5-Way
View Details