ZTS Technologies Co., Ltd 3 Way 0.5-18GHz SMA Power Divider ZPD3S-005180

Description
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
3 Way 0.5-18GHz SMA Power Divider - ZPD3S-005180 - ZTS Technologies Co., Ltd
Shenzhen, China
3 Way 0.5-18GHz SMA Power Divider
ZPD3S-005180
3 Way 0.5-18GHz SMA Power Divider ZPD3S-005180
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD3S-005180
Product Name 3 Way 0.5-18GHz SMA Power Divider
0º Power Divider Division: 3-Way
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.10 dB
Unlock Full Specs
to access all available technical data

Similar Products

5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 1761-PDW11597-TTR-ND - DigiKey
Specs
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
8 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
PD-0150, Ultra-Wideband Wilkinson Power Divider - PD-0150 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 50000.00 MHz
View Details