ZTS Technologies Co., Ltd 12 Way 0.5-6GHz SMA Power Divider ZPD12S-005060

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Way 0.5-6GHz SMA Power Divider - ZPD12S-005060 - ZTS Technologies Co., Ltd
Shenzhen, China
12 Way 0.5-6GHz SMA Power Divider
ZPD12S-005060
12 Way 0.5-6GHz SMA Power Divider ZPD12S-005060
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD12S-005060
Product Name 12 Way 0.5-6GHz SMA Power Divider
0º Power Divider Division: 12-Way
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 4.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 8-Way Power Dividers 8010180 - 8010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 8-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 5.50 dB
View Details
DC - 22 GHz MMIC 2-Way High Isolation Power Divider/Power Splitter - MPBR-0022CSP3 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 0.00 to 22000.00 MHz
View Details
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
Power Splitters/Combiners - WM2PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details