ZTS Technologies Co., Ltd 2 Way DC-26.5GHz SMA Male to Female Power Divider ZPD2SMF-26A

Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2 Way DC-26.5GHz SMA Male to Female Power Divider - ZPD2SMF-26A - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way DC-26.5GHz SMA Male to Female Power Divider
ZPD2SMF-26A
2 Way DC-26.5GHz SMA Male to Female Power Divider ZPD2SMF-26A
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2SMF-26A
Product Name 2 Way DC-26.5GHz SMA Male to Female Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 0.00 to 26500.00 MHz
Insertion Loss 8.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.45GHZ Rf Power Divider Splitter - 851-PD4W18-12LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 1650.00 to 2450.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 1761-PDW06089-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SMD
Insertion Loss 1.00 dB
View Details
2 suppliers
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
PD-0020, Resistive Power Divider - PD-0020 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 20000.00 MHz
View Details