ZTS Technologies Co., Ltd 2 Way 6-18GHz SMA Power Divider ZPD2S-060180

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 6-18GHz SMA Power Divider - ZPD2S-060180 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 6-18GHz SMA Power Divider
ZPD2S-060180
2 Way 6-18GHz SMA Power Divider ZPD2S-060180
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-060180
Product Name 2 Way 6-18GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.99GHZ Rf Power Divider Splitter - 851-PD18-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.40 dB
View Details
5 suppliers
RF Power Dividers/Splitters - 1761-PDW06400-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-1260FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 12000.00 to 60000.00 MHz
View Details