ZTS Technologies Co., Ltd 5 Way DC-6GHz SMA Female Power Divider ZPD5S-6A

Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
5 Way DC-6GHz SMA Female Power Divider - ZPD5S-6A - ZTS Technologies Co., Ltd
Shenzhen, China
5 Way DC-6GHz SMA Female Power Divider
ZPD5S-6A
5 Way DC-6GHz SMA Female Power Divider ZPD5S-6A
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD5S-6A
Product Name 5 Way DC-6GHz SMA Female Power Divider
0º Power Divider Division: 5-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.3-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 26500.00 MHz
Insertion Loss 2.50 dB
View Details
PD4-0150, Ultra-Wideband 4-Way Wilkinson Power Divider - PD4-0150 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 50000.00 MHz
View Details