ZTS Technologies Co., Ltd 6 Way 6-18GHz SMA Power Divider ZPD6S-060180

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6 Way 6-18GHz SMA Power Divider - ZPD6S-060180 - ZTS Technologies Co., Ltd
Shenzhen, China
6 Way 6-18GHz SMA Power Divider
ZPD6S-060180
6 Way 6-18GHz SMA Power Divider ZPD6S-060180
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD6S-060180
Product Name 6 Way 6-18GHz SMA Power Divider
0º Power Divider Division: 6-Way
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
400 MHZ Rf Power Divider Splitter - 851-ZA3CS-400-3W-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 2.00 to 400.00 MHz
View Details
2 suppliers
4-Way Power Dividers/Combiners - NPD4-400-1000-K1-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 400.00 to 1000.00 MHz
View Details