ZTS Technologies Co., Ltd 8 Way 10-40GHz 2.92mm Power Divider ZPD8K-100400

Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Way 10-40GHz 2.92mm Power Divider - ZPD8K-100400 - ZTS Technologies Co., Ltd
Shenzhen, China
8 Way 10-40GHz 2.92mm Power Divider
ZPD8K-100400
8 Way 10-40GHz 2.92mm Power Divider ZPD8K-100400
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD8K-100400
Product Name 8 Way 10-40GHz 2.92mm Power Divider
0º Power Divider Division: 8-Way
Connectors 2.92mm
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 3.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 1761-PDW06984-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 14.00 dB
View Details
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details
PD3-0R412, 3-Way Wilkinson Power Divider - PD3-0R412 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 400.00 to 12000.00 MHz
View Details