ZTS Technologies Co., Ltd 2 Way 0.5-26.5GHz 2.92mm Power Divider ZPD2S-005265

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 0.5-26.5GHz 2.92mm Power Divider - ZPD2S-005265 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 0.5-26.5GHz 2.92mm Power Divider
ZPD2S-005265
2 Way 0.5-26.5GHz 2.92mm Power Divider ZPD2S-005265
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-005265
Product Name 2 Way 0.5-26.5GHz 2.92mm Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 2.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

PD3-0126, 3-Way Wilkinson Power Divider - PD3-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1500.00 to 26500.00 MHz
View Details
2-Way Power Dividers 6100400K - 6100400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
Power Splitters/Combiners - D-4182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers