ZTS Technologies Co., Ltd 2 Way 18-26.5GHz SMA Power Divider ZPD2S-180265

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2 Way 18-26.5GHz SMA Power Divider - ZPD2S-180265 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 18-26.5GHz SMA Power Divider
ZPD2S-180265
2 Way 18-26.5GHz SMA Power Divider ZPD2S-180265
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-180265
Product Name 2 Way 18-26.5GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 18000.00 to 26500.00 MHz
Insertion Loss 1.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 22 GHz MMIC 2-Way High Isolation Power Divider/Power Splitter - MPBR-0022CSP3 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 0.00 to 22000.00 MHz
View Details
MLDD 4-Way Power Dividers 7030400 - 7030400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 3000.00 to 40000.00 MHz
Isolation 13.00 dB
View Details
Power Splitters/Combiners - WM8PD-0.5-6-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - PD22-73LF - PD22-73LF - Win Source Electronics
Specs
Frequency 2100.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers