ZTS Technologies Co., Ltd Datasheets for RF Terminations
RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports.
RF Terminations: Learn more
| Product Name | Notes |
|---|---|
| Application Wireless SatCom Radar systems Test & Measurement Commercial & Military communication | |
| 300 Watts DC-12.4GHz Type N Fixed Termination | |
| 300 Watts DC-18GHz Type N Fixed Termination | |
| 300 Watts DC-4GHz Type N Fixed Termination | |
| 300 Watts DC-6GHz Type N Fixed Termination | |
| 300 Watts DC-8.5GHz Type N Fixed Termination | |
| 400 Watts DC-12.4GHz Type N Fixed Termination | |
| 400 Watts DC-18GHz Type N Fixed Termination | |
| 400 Watts DC-4GHz Type N Fixed Termination | |
| 400 Watts DC-6GHz Type N Fixed Termination | |
| 400 Watts DC-8.5GHz Type N Fixed Termination | |
| 500 Watts DC-12.4GHz Type N Fixed Termination | |
| 500 Watts DC-18GHz Type N Fixed Termination | |
| 500 Watts DC-4GHz Type N Fixed Termination | |
| 500 Watts DC-6GHz Type N Fixed Termination | |
| 500 Watts DC-8.5GHz Type N Fixed Termination | |
| 600 Watts DC-12.4GHz Type N Fixed Termination | |
| 600 Watts DC-18GHz Type N Fixed Termination | |
| 600 Watts DC-4GHz Type N Fixed Termination | |
| 600 Watts DC-6GHz Type N Fixed Termination | |
| 600 Watts DC-8.5GHz Type N Fixed Termination | |
| ZTS BNC Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request Application Wireless SatCom Radar systems... | |
| ZTS offers 2 Watts to 10 Watts mmWave Fixed Terminations with connector 2.92mm, 2.4mm, 1.85mm from 40GHz to 67GHz which is highly reliable, cost effective and short delivery time Application... | |
| ZTS QMA Fixed Terminations of 2 to 10 Watts are up to 6GHz max. Typical frequency DC-4GHz, DC-6GHz. Male or female are available upon request. Application Wireless SatCom Radar systems... | |
| ZTS SMA Fixed Terminations of 2 to 10 Watts are up to 27GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-27GHz. Male or female are available upon request. Application... | |
| ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. | |
| ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Model:... | |
| ZTS SMA Fixed Terminations of 20 to 50 Watts are up to 26.5GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz, DC-26.5GHz. Male or female are available upon request. Application... | |
| ZTS Type N Fixed Attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application... | |
| ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. | |
| ZTS Type N Fixed Terminations of 20 to 50 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. Male or female are available upon request. Application... | |
| ZTS Type N Fixed Terminations of 50 to 250 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz,. Male or female are available upon request, custom... |