ZTS Technologies Co., Ltd 8 Way 1-26.5GHz SMA Power Divider ZPD8S-010265

Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
8 Way 1-26.5GHz SMA Power Divider - ZPD8S-010265 - ZTS Technologies Co., Ltd
Shenzhen, China
8 Way 1-26.5GHz SMA Power Divider
ZPD8S-010265
8 Way 1-26.5GHz SMA Power Divider ZPD8S-010265
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD8S-010265
Product Name 8 Way 1-26.5GHz SMA Power Divider
0º Power Divider Division: 8-Way
Connectors SMA
Frequency 1000.00 to 26500.00 MHz
Insertion Loss 5.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6010400 - 6010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
2 Way Power Divider - 5o3194770 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
Microwave Rack Mount Assemblies - WMU-102 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details