ZTS Technologies Co., Ltd 2 Way 0.8-18GHz SMA Power Divider ZPD2S-008180

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2 Way 0.8-18GHz SMA Power Divider - ZPD2S-008180 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 0.8-18GHz SMA Power Divider
ZPD2S-008180
2 Way 0.8-18GHz SMA Power Divider ZPD2S-008180
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-008180
Product Name 2 Way 0.8-18GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 800.00 to 18000.00 MHz
Insertion Loss 1.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.40 dB
View Details
5 suppliers
RF Power Dividers/Splitters - 1761-PDW08323-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 20.00 dB
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
View Details
PD-0040, Resistive Power Divider - PD-0040 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 40000.00 MHz
View Details