ZTS Technologies Co., Ltd 2 Way DC-40GHz 2.92mm Male to Female Power Divider ZPD2KMF-40A

Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way DC-40GHz 2.92mm Male to Female Power Divider - ZPD2KMF-40A - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way DC-40GHz 2.92mm Male to Female Power Divider
ZPD2KMF-40A
2 Way DC-40GHz 2.92mm Male to Female Power Divider ZPD2KMF-40A
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2KMF-40A
Product Name 2 Way DC-40GHz 2.92mm Male to Female Power Divider
0º Power Divider Division: 2-Way
Connectors 2.92mm
Frequency 0.00 to 40000.00 MHz
Insertion Loss 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 2 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter - MPD-0R502CH - Marki Microwave LLC
Specs
Package Type / Form Factor bare-die
Frequency 500.00 to 2000.00 MHz
View Details
Space Qualified 2-Way Power Divider 6005265-SQ - 6005265-SQ - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
Power Splitters/Combiners - WM8PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details