ZTS Technologies Co., Ltd 3 Way 0.5-6GHz SMA Power Divider ZPD3S-005060

Description
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way 0.5-6GHz SMA Power Divider - ZPD3S-005060 - ZTS Technologies Co., Ltd
Shenzhen, China
3 Way 0.5-6GHz SMA Power Divider
ZPD3S-005060
3 Way 0.5-6GHz SMA Power Divider ZPD3S-005060
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD3S-005060
Product Name 3 Way 0.5-6GHz SMA Power Divider
0º Power Divider Division: 3-Way
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 1.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
DLI Brand Wilkinson Power Dividers - PDW06038 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
3 suppliers
8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
1 - 8 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0108CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 1000.00 to 8000.00 MHz
View Details