ZTS Technologies Co., Ltd 2 Way 2-26.5GHz SMA Power Divider ZPD2S-020265

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 2-26.5GHz SMA Power Divider - ZPD2S-020265 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 2-26.5GHz SMA Power Divider
ZPD2S-020265
2 Way 2-26.5GHz SMA Power Divider ZPD2S-020265
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-020265
Product Name 2 Way 2-26.5GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 2000.00 to 26500.00 MHz
Insertion Loss 1.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o2T250280500 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N,SMA
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
MLDD 4-Way Power Dividers 7010400 - 7010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details
2-Way Power Dividers/Combiners - NPD2-400-1000-K2-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 400.00 to 1000.00 MHz
View Details
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω - TCP-2-10-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
5 suppliers