ZTS Technologies Co., Ltd 4 Way 18-50GHz 2.4mm Power Divider ZPD4U-180500

Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
4 Way 18-50GHz 2.4mm Power Divider - ZPD4U-180500 - ZTS Technologies Co., Ltd
Shenzhen, China
4 Way 18-50GHz 2.4mm Power Divider
ZPD4U-180500
4 Way 18-50GHz 2.4mm Power Divider ZPD4U-180500
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD4U-180500
Product Name 4 Way 18-50GHz 2.4mm Power Divider
0º Power Divider Division: 4-Way
Connectors 2.4mm
Frequency 18000.00 to 50000.00 MHz
Insertion Loss 2.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

PD4-0218, 4-Way Wilkinson Power Divider - PD4-0218 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 2000.00 to 18000.00 MHz
View Details
MLDD 4-Way Power Dividers 7020180 - 7020180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Splitters/Combiners - D-3182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers